Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106R81FNTF

Description
6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106R81FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R81FNTF-ND
Chip Resistor - Surface Mount CRCW20106R81FNTF-ND
6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.81 OHM 1/2W 1% 2010 SMD - CRCW20106R81FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/2W 1% 2010 SMD
CRCW20106R81FNTF
RES 6.81 OHM 1/2W 1% 2010 SMD CRCW20106R81FNTF
RES 6.81ohm 1/2W 1% 2010 SMD

RES 6.81ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 6R81 1% 200 R02 Rohs Compliant Vishay - 11R9924 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6R81 1% 200 R02 Rohs Compliant Vishay
11R9924
Crcw2010 6R81 1% 200 R02 Rohs Compliant Vishay 11R9924
CRCW2010 6R81 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 6R81 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R81FNTF-ND CRCW20106R81FNTF 11R9924
Product Name Chip Resistor - Surface Mount RES 6.81 OHM 1/2W 1% 2010 SMD Crcw2010 6R81 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers