Vishay Intertechnology, Inc. RES 6.8 OHM 3/4W 5% 2010 SMD CRCW20106R80JNTF

Description
RES 6.8ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.8ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 3/4W 5% 2010 SMD - CRCW20106R80JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 3/4W 5% 2010 SMD
CRCW20106R80JNTF
RES 6.8 OHM 3/4W 5% 2010 SMD CRCW20106R80JNTF
RES 6.8ohm 3/4W 5% 2010 SMD

RES 6.8ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R80JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R80JNTF-ND
Chip Resistor - Surface Mount CRCW20106R80JNTF-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%; Resistance Vishay - 43C5808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%; Resistance Vishay
43C5808
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%; Resistance Vishay 43C5808
RESISTOR, THICK FILM, 6.8 OHM, 750mW, 5%; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 6.8 OHM, 750mW, 5%; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R80JNTF CRCW20106R80JNTF-ND 43C5808
Product Name RES 6.8 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details