Vishay Precision Group RES 6.8 OHM 3/4W 5% 2010 SMD CRCW20106R80JNEF

Description
RES 6.8ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.8ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 3/4W 5% 2010 SMD - CRCW20106R80JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 3/4W 5% 2010 SMD
CRCW20106R80JNEF
RES 6.8 OHM 3/4W 5% 2010 SMD CRCW20106R80JNEF
RES 6.8ohm 3/4W 5% 2010 SMD

RES 6.8ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8WDKR-ND
Chip Resistor - Surface Mount 541-6.8WDKR-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8WTR-ND
Chip Resistor - Surface Mount 541-6.8WTR-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8WCT-ND
Chip Resistor - Surface Mount 541-6.8WCT-ND
6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%, Full Reel; Resistance Vishay - 42K3618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%, Full Reel; Resistance Vishay
42K3618
Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%, Full Reel; Resistance Vishay 42K3618
RESISTOR, THICK FILM, 6.8 OHM, 750mW, 5%, FULL REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8 OHM, 750mW, 5%, FULL REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6R8, 5%, 0.75W, 2010; Resistance Vishay - 53K3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.75W, 2010; Resistance Vishay
53K3866
Res, Thick Film, 6R8, 5%, 0.75W, 2010; Resistance Vishay 53K3866
RES, THICK FILM, 6R8, 5%, 0.75W, 2010; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.75W, 2010; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20106R80JNEF 541-6.8WDKR-ND 42K3618 53K3866
Product Name RES 6.8 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 6.8 Ohm, 750Mw, 5%, Full Reel; Resistance Vishay Res, Thick Film, 6R8, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details