Vishay Intertechnology, Inc. RES 6.80 OHM 1/2W 1% 2010 SMD CRCW20106R80FNTF

Description
RES 6.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1/2W 1% 2010 SMD - CRCW20106R80FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/2W 1% 2010 SMD
CRCW20106R80FNTF
RES 6.80 OHM 1/2W 1% 2010 SMD CRCW20106R80FNTF
RES 6.80ohm 1/2W 1% 2010 SMD

RES 6.80ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R80FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R80FNTF-ND
Chip Resistor - Surface Mount CRCW20106R80FNTF-ND
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 6.8 1% 200 R02 Rohs Compliant Vishay - 49P4331 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.8 1% 200 R02 Rohs Compliant Vishay
49P4331
Crcw2010 6.8 1% 200 R02 Rohs Compliant Vishay 49P4331
CRCW2010 6.8 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 6.8 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R80FNTF CRCW20106R80FNTF-ND 49P4331
Product Name RES 6.80 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 6.8 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details