Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106R80FNEF

Description
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106R80FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R80FNEF-ND
Chip Resistor - Surface Mount CRCW20106R80FNEF-ND
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80 OHM 1/2W 1% 2010 SMD - CRCW20106R80FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/2W 1% 2010 SMD
CRCW20106R80FNEF
RES 6.80 OHM 1/2W 1% 2010 SMD CRCW20106R80FNEF
RES 6.80ohm 1/2W 1% 2010 SMD

RES 6.80ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 200 6R8 1% E02 E3 Rohs Compliant Vishay - 49P4330 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 6R8 1% E02 E3 Rohs Compliant Vishay
49P4330
Crcw2010 200 6R8 1% E02 E3 Rohs Compliant Vishay 49P4330
CRCW2010 200 6R8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 6R8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R80FNEF-ND CRCW20106R80FNEF 49P4330
Product Name Chip Resistor - Surface Mount RES 6.80 OHM 1/2W 1% 2010 SMD Crcw2010 200 6R8 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details