Vishay Intertechnology, Inc. RES 6.80 OHM 1/2W 1% 2010 SMD CRCW20106R80FKEF

Description
RES 6.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1/2W 1% 2010 SMD - CRCW20106R80FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/2W 1% 2010 SMD
CRCW20106R80FKEF
RES 6.80 OHM 1/2W 1% 2010 SMD CRCW20106R80FKEF
RES 6.80ohm 1/2W 1% 2010 SMD

RES 6.80ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R80FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R80FKEF-ND
Chip Resistor - Surface Mount CRCW20106R80FKEF-ND
6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 6R8 1% E02 E3 Rohs Compliant Vishay - 47P4718 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 6R8 1% E02 E3 Rohs Compliant Vishay
47P4718
Crcw2010 100 6R8 1% E02 E3 Rohs Compliant Vishay 47P4718
CRCW2010 100 6R8 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 6R8 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R80FKEF CRCW20106R80FKEF-ND 47P4718
Product Name RES 6.80 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 6R8 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers