Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106R65FNTF

Description
6.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106R65FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R65FNTF-ND
Chip Resistor - Surface Mount CRCW20106R65FNTF-ND
6.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.65 OHM 1/2W 1% 2010 SMD - CRCW20106R65FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/2W 1% 2010 SMD
CRCW20106R65FNTF
RES 6.65 OHM 1/2W 1% 2010 SMD CRCW20106R65FNTF
RES 6.65ohm 1/2W 1% 2010 SMD

RES 6.65ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 6.65 1% 200 R02 Rohs Compliant Vishay - 49P4329 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.65 1% 200 R02 Rohs Compliant Vishay
49P4329
Crcw2010 6.65 1% 200 R02 Rohs Compliant Vishay 49P4329
CRCW2010 6.65 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 6.65 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R65FNTF-ND CRCW20106R65FNTF 49P4329
Product Name Chip Resistor - Surface Mount RES 6.65 OHM 1/2W 1% 2010 SMD Crcw2010 6.65 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 6.65 ohms 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details