Vishay Intertechnology, Inc. RES 6.49 OHM 1/2W 1% 2010 SMD CRCW20106R49FNEF

Description
RES 6.49ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.49ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1/2W 1% 2010 SMD - CRCW20106R49FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1/2W 1% 2010 SMD
CRCW20106R49FNEF
RES 6.49 OHM 1/2W 1% 2010 SMD CRCW20106R49FNEF
RES 6.49ohm 1/2W 1% 2010 SMD

RES 6.49ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R49FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R49FNEF-ND
Chip Resistor - Surface Mount CRCW20106R49FNEF-ND
6.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106R49FNEF CRCW20106R49FNEF-ND
Product Name RES 6.49 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details