Vishay Intertechnology, Inc. RES 6.34 OHM 1/2W 1% 2010 SMD CRCW20106R34FNTF

Description
RES 6.34ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.34ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/2W 1% 2010 SMD - CRCW20106R34FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/2W 1% 2010 SMD
CRCW20106R34FNTF
RES 6.34 OHM 1/2W 1% 2010 SMD CRCW20106R34FNTF
RES 6.34ohm 1/2W 1% 2010 SMD

RES 6.34ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R34FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R34FNTF-ND
Chip Resistor - Surface Mount CRCW20106R34FNTF-ND
6.34 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106R34FNTF CRCW20106R34FNTF-ND
Product Name RES 6.34 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details