Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106R20JNTF

Description
6.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106R20JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R20JNTF-ND
Chip Resistor - Surface Mount CRCW20106R20JNTF-ND
6.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.2 OHM 3/4W 5% 2010 SMD - CRCW20106R20JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 3/4W 5% 2010 SMD
CRCW20106R20JNTF
RES 6.2 OHM 3/4W 5% 2010 SMD CRCW20106R20JNTF
RES 6.2ohm 3/4W 5% 2010 SMD

RES 6.2ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 6.2 5% 200 R02 Rohs Compliant Vishay - 49P4326 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.2 5% 200 R02 Rohs Compliant Vishay
49P4326
Crcw2010 6.2 5% 200 R02 Rohs Compliant Vishay 49P4326
CRCW2010 6.2 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 6.2 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R20JNTF-ND CRCW20106R20JNTF 49P4326
Product Name Chip Resistor - Surface Mount RES 6.2 OHM 3/4W 5% 2010 SMD Crcw2010 6.2 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details