Vishay Intertechnology, Inc. RES 6.2 OHM 1W 5% 2010 SMD CRCW20106R20JNEFHP

Description
RES 6.2ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.2ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1W 5% 2010 SMD - CRCW20106R20JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1W 5% 2010 SMD
CRCW20106R20JNEFHP
RES 6.2 OHM 1W 5% 2010 SMD CRCW20106R20JNEFHP
RES 6.2ohm 1W 5% 2010 SMD

RES 6.2ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R20JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R20JNEFHP-ND
Chip Resistor - Surface Mount CRCW20106R20JNEFHP-ND
6.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106R20JNEFHP CRCW20106R20JNEFHP-ND
Product Name RES 6.2 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details