Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106R20FNEF

Description
6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106R20FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R20FNEF-ND
Chip Resistor - Surface Mount CRCW20106R20FNEF-ND
6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20 OHM 3/4W 1% 2010 SMD - CRCW20106R20FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 3/4W 1% 2010 SMD
CRCW20106R20FNEF
RES 6.20 OHM 3/4W 1% 2010 SMD CRCW20106R20FNEF
RES 6.20ohm 3/4W 1% 2010 SMD

RES 6.20ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 200 6R2 1% E02 E3 Rohs Compliant Vishay - 49P4325 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 6R2 1% E02 E3 Rohs Compliant Vishay
49P4325
Crcw2010 200 6R2 1% E02 E3 Rohs Compliant Vishay 49P4325
CRCW2010 200 6R2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 6R2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R20FNEF-ND CRCW20106R20FNEF 49P4325
Product Name Chip Resistor - Surface Mount RES 6.20 OHM 3/4W 1% 2010 SMD Crcw2010 200 6R2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details