Vishay Precision Group RES 6.19 OHM 3/4W 1% 2010 SMD CRCW20106R19FKEF

Description
RES 6.19ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.19ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 3/4W 1% 2010 SMD - CRCW20106R19FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 3/4W 1% 2010 SMD
CRCW20106R19FKEF
RES 6.19 OHM 3/4W 1% 2010 SMD CRCW20106R19FKEF
RES 6.19ohm 3/4W 1% 2010 SMD

RES 6.19ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106R19FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106R19FKEF-ND
Chip Resistor - Surface Mount CRCW20106R19FKEF-ND
6.19 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 6R19 1% E02 E3 Rohs Compliant Vishay - 47P4714 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 6R19 1% E02 E3 Rohs Compliant Vishay
47P4714
Crcw2010 100 6R19 1% E02 E3 Rohs Compliant Vishay 47P4714
CRCW2010 100 6R19 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 6R19 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106R19FKEF CRCW20106R19FKEF-ND 47P4714
Product Name RES 6.19 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 6R19 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details