Vishay Intertechnology, Inc. RES 6.80M OHM 3/4W 1% 2010 SMD CRCW20106M80FKTF

Description
RES 6.80Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.80Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80M OHM 3/4W 1% 2010 SMD - CRCW20106M80FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 3/4W 1% 2010 SMD
CRCW20106M80FKTF
RES 6.80M OHM 3/4W 1% 2010 SMD CRCW20106M80FKTF
RES 6.80Mohm 3/4W 1% 2010 SMD

RES 6.80Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M80FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M80FKTF-ND
Chip Resistor - Surface Mount CRCW20106M80FKTF-ND
6.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106M80FKTF CRCW20106M80FKTF-ND
Product Name RES 6.80M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details