Vishay Intertechnology, Inc. RES 6.49M OHM 3/4W 1% 2010 SMD CRCW20106M49FKEF

Description
RES 6.49Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 3/4W 1% 2010 SMD - CRCW20106M49FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 3/4W 1% 2010 SMD
CRCW20106M49FKEF
RES 6.49M OHM 3/4W 1% 2010 SMD CRCW20106M49FKEF
RES 6.49Mohm 3/4W 1% 2010 SMD

RES 6.49Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M49FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M49FKEF-ND
Chip Resistor - Surface Mount CRCW20106M49FKEF-ND
6.49 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106M49FKEF CRCW20106M49FKEF-ND
Product Name RES 6.49M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers