Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106M20JNTF

Description
6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106M20JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M20JNTF-ND
Chip Resistor - Surface Mount CRCW20106M20JNTF-ND
6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.2M OHM 1/2W 5% 2010 SMD - CRCW20106M20JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/2W 5% 2010 SMD
CRCW20106M20JNTF
RES 6.2M OHM 1/2W 5% 2010 SMD CRCW20106M20JNTF
RES 6.2Mohm 1/2W 5% 2010 SMD

RES 6.2Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M20JNTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20106M20JNTF
Chip Resistor - Surface Mount CRCW20106M20JNTF
RES SMD 6.2M OHM 5% 3/4W 2010

RES SMD 6.2M OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20106M20JNTF-ND CRCW20106M20JNTF CRCW20106M20JNTF
Product Name Chip Resistor - Surface Mount RES 6.2M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details