Vishay Intertechnology, Inc. RES 6.2M OHM 1/2W 5% 2010 SMD CRCW20106M20JNEF

Description
RES 6.2Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.2Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1/2W 5% 2010 SMD - CRCW20106M20JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/2W 5% 2010 SMD
CRCW20106M20JNEF
RES 6.2M OHM 1/2W 5% 2010 SMD CRCW20106M20JNEF
RES 6.2Mohm 1/2W 5% 2010 SMD

RES 6.2Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106M20JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M20JNEF-ND
Chip Resistor - Surface Mount CRCW20106M20JNEF-ND
6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 6M2 5% E02 E3 Rohs Compliant Vishay - 47P4705 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 6M2 5% E02 E3 Rohs Compliant Vishay
47P4705
Crcw2010 200 6M2 5% E02 E3 Rohs Compliant Vishay 47P4705
CRCW2010 200 6M2 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 6M2 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106M20JNEF CRCW20106M20JNEF-ND 47P4705
Product Name RES 6.2M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 6M2 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details