Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106M20FKEF

Description
6.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106M20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106M20FKEF-ND
Chip Resistor - Surface Mount CRCW20106M20FKEF-ND
6.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20M OHM 1/2W 1% 2010 SMD - CRCW20106M20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/2W 1% 2010 SMD
CRCW20106M20FKEF
RES 6.20M OHM 1/2W 1% 2010 SMD CRCW20106M20FKEF
RES 6.20Mohm 1/2W 1% 2010 SMD

RES 6.20Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 6M2 1% E02 E3 Rohs Compliant Vishay - 47P4704 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 6M2 1% E02 E3 Rohs Compliant Vishay
47P4704
Crcw2010 100 6M2 1% E02 E3 Rohs Compliant Vishay 47P4704
CRCW2010 100 6M2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 6M2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106M20FKEF-ND CRCW20106M20FKEF 47P4704
Product Name Chip Resistor - Surface Mount RES 6.20M OHM 1/2W 1% 2010 SMD Crcw2010 100 6M2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details