Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% CRCW20106K98FKEF

Description
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% - CRCW20106K98FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
CRCW20106K98FKEF
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% CRCW20106K98FKEF
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%

Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K98FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K98FKEF-ND
Chip Resistor - Surface Mount CRCW20106K98FKEF-ND
6.98 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106K98FKEF CRCW20106K98FKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details