Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20106K81FKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW20106K81FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW20106K81FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20106K81FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KACDKR-ND
Chip Resistor - Surface Mount 541-6.81KACDKR-ND
6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KACTR-ND
Chip Resistor - Surface Mount 541-6.81KACTR-ND
6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KACCT-ND
Chip Resistor - Surface Mount 541-6.81KACCT-ND
6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K81, 1%, 0.75W, 2010; Resistance Vishay - 53K3864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.75W, 2010; Resistance Vishay
53K3864
Res, Thick Film, 6K81, 1%, 0.75W, 2010; Resistance Vishay 53K3864
RES, THICK FILM, 6K81, 1%, 0.75W, 2010; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.75W, 2010; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.81Kohm, 750Mw, 1%; Resistance Vishay - 53K3865 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.81Kohm, 750Mw, 1%; Resistance Vishay
53K3865
Thick Film Resistor, 6.81Kohm, 750Mw, 1%; Resistance Vishay 53K3865
THICK FILM RESISTOR, 6.81KOHM, 750mW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.81KOHM, 750mW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20106K81FKEF 541-6.81KACDKR-ND 53K3864 53K3865
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.75W, 2010; Resistance Vishay Thick Film Resistor, 6.81Kohm, 750Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details