Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 5% 2010 SMD CRCW20106K80JNTF

Description
RES 6.8Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 5% 2010 SMD - CRCW20106K80JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 5% 2010 SMD
CRCW20106K80JNTF
RES 6.8K OHM 1/2W 5% 2010 SMD CRCW20106K80JNTF
RES 6.8Kohm 1/2W 5% 2010 SMD

RES 6.8Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K80JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K80JNTF-ND
Chip Resistor - Surface Mount CRCW20106K80JNTF-ND
6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 6.8K 5% 200 R02 Rohs Compliant Vishay - 49P4320 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.8K 5% 200 R02 Rohs Compliant Vishay
49P4320
Crcw2010 6.8K 5% 200 R02 Rohs Compliant Vishay 49P4320
CRCW2010 6.8K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 6.8K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K80JNTF CRCW20106K80JNTF-ND 49P4320
Product Name RES 6.8K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 6.8K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers