Vishay Intertechnology, Inc. RES 6.65K OHM 1/2W 1% 2010 SMD CRCW20106K65FKTF

Description
RES 6.65Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 6.65Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/2W 1% 2010 SMD - CRCW20106K65FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% 2010 SMD
CRCW20106K65FKTF
RES 6.65K OHM 1/2W 1% 2010 SMD CRCW20106K65FKTF
RES 6.65Kohm 1/2W 1% 2010 SMD

RES 6.65Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K65FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K65FKTF-ND
Chip Resistor - Surface Mount CRCW20106K65FKTF-ND
6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 6.65K 1% 100 R02 Rohs Compliant Vishay - 49P4318 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.65K 1% 100 R02 Rohs Compliant Vishay
49P4318
Crcw2010 6.65K 1% 100 R02 Rohs Compliant Vishay 49P4318
CRCW2010 6.65K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 6.65K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K65FKTF CRCW20106K65FKTF-ND 49P4318
Product Name RES 6.65K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 6.65K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details