Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106K34FKTF

Description
6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106K34FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K34FKTF-ND
Chip Resistor - Surface Mount CRCW20106K34FKTF-ND
6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.34K OHM 1/2W 1% 2010 SMD - CRCW20106K34FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W 1% 2010 SMD
CRCW20106K34FKTF
RES 6.34K OHM 1/2W 1% 2010 SMD CRCW20106K34FKTF
RES 6.34Kohm 1/2W 1% 2010 SMD

RES 6.34Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 6.34K 1% 100 R02 Rohs Compliant Vishay - 49P4317 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 6.34K 1% 100 R02 Rohs Compliant Vishay
49P4317
Crcw2010 6.34K 1% 100 R02 Rohs Compliant Vishay 49P4317
CRCW2010 6.34K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 6.34K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K34FKTF-ND CRCW20106K34FKTF 49P4317
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/2W 1% 2010 SMD Crcw2010 6.34K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details