Vishay Intertechnology, Inc. RES 6.2K OHM 1W 5% 2010 SMD CRCW20106K20JNEFHP

Description
RES 6.2Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 6.2Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1W 5% 2010 SMD - CRCW20106K20JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1W 5% 2010 SMD
CRCW20106K20JNEFHP
RES 6.2K OHM 1W 5% 2010 SMD CRCW20106K20JNEFHP
RES 6.2Kohm 1W 5% 2010 SMD

RES 6.2Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K20JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K20JNEFHP-ND
Chip Resistor - Surface Mount CRCW20106K20JNEFHP-ND
6.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20106K20JNEFHP CRCW20106K20JNEFHP-ND
Product Name RES 6.2K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers