Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20106K20FKEF

Description
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106K20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K20FKEF-ND
Chip Resistor - Surface Mount CRCW20106K20FKEF-ND
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20K OHM 1/2W 1% 2010 SMD - CRCW20106K20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/2W 1% 2010 SMD
CRCW20106K20FKEF
RES 6.20K OHM 1/2W 1% 2010 SMD CRCW20106K20FKEF
RES 6.20Kohm 1/2W 1% 2010 SMD

RES 6.20Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 6K2 1% E02 E3 Rohs Compliant Vishay - 47P4696 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 6K2 1% E02 E3 Rohs Compliant Vishay
47P4696
Crcw2010 100 6K2 1% E02 E3 Rohs Compliant Vishay 47P4696
CRCW2010 100 6K2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 6K2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K20FKEF-ND CRCW20106K20FKEF 47P4696
Product Name Chip Resistor - Surface Mount RES 6.20K OHM 1/2W 1% 2010 SMD Crcw2010 100 6K2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details