6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 6.19KOHM, 500mW, 1%; Resistance:6.19kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20106K19FKTF-ND | CRCW20106K19FKTF | 07J3247 |
| Product Name | Chip Resistor - Surface Mount | CRCW20106K19FKTF | Resistor, Thick Film, 6.19Kohm, 500Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |