Vishay Precision Group Chip Resistor - Surface Mount CRCW20106K19FKEF

Description
6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.19KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KACCT-ND
Chip Resistor - Surface Mount 541-6.19KACCT-ND
6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KACDKR-ND
Chip Resistor - Surface Mount 541-6.19KACDKR-ND
6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KACTR-ND
Chip Resistor - Surface Mount 541-6.19KACTR-ND
6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19K OHM 3/4W 1% 2010 SMD - CRCW20106K19FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 3/4W 1% 2010 SMD
CRCW20106K19FKEF
RES 6.19K OHM 3/4W 1% 2010 SMD CRCW20106K19FKEF
RES 6.19Kohm 3/4W 1% 2010 SMD

RES 6.19Kohm 3/4W 1% 2010 SMD

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3863
Res, Thick Film, 6K19, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3863
RES, THICK FILM, 6K19, 1%, 0.5W, 2010, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.5W, 2010, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-6.19KACCT-ND CRCW20106K19FKEF 53K3863
Product Name Chip Resistor - Surface Mount RES 6.19K OHM 3/4W 1% 2010 SMD Res, Thick Film, 6K19, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details