Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20106K04FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW20106K04FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW20106K04FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20106K04FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW20106K04FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K04FKTF-ND
Chip Resistor - Surface Mount CRCW20106K04FKTF-ND
6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.04Kohm, 500Mw, 1%; Resistance Vishay - 43C5799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.04Kohm, 500Mw, 1%; Resistance Vishay
43C5799
Resistor, Thick Film, 6.04Kohm, 500Mw, 1%; Resistance Vishay 43C5799
RESISTOR, THICK FILM, 6.04KOHM, 500mW, 1%; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.04KOHM, 500mW, 1%; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K04FKTF CRCW20106K04FKTF-ND 43C5799
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 6.04Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details