Vishay Precision Group Chip Resistor - Surface Mount CRCW20106K04FKEF

Description
6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20106K04FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20106K04FKEF-ND
Chip Resistor - Surface Mount CRCW20106K04FKEF-ND
6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,6.04K,1%,T/R,RoHS Compliant - CRCW20106K04FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,6.04K,1%,T/R,RoHS Compliant
CRCW20106K04FKEF
2010,6.04K,1%,T/R,RoHS Compliant CRCW20106K04FKEF
2010,6.04K,1%,T/R,Ro HS Compliant

2010,6.04K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3617
Res, Thick Film, 6K04, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3617
RES, THICK FILM, 6K04, 1%, 0.75W, 2010, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.75W, 2010, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20106K04FKEF-ND CRCW20106K04FKEF 42K3617
Product Name Chip Resistor - Surface Mount 2010,6.04K,1%,T/R,RoHS Compliant Res, Thick Film, 6K04, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details