Vishay Intertechnology, Inc. RES 69.8K OHM 1/2W 1% 2010 SMD CRCW201069K8FKTF

Description
RES 69.8Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 69.8Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/2W 1% 2010 SMD - CRCW201069K8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/2W 1% 2010 SMD
CRCW201069K8FKTF
RES 69.8K OHM 1/2W 1% 2010 SMD CRCW201069K8FKTF
RES 69.8Kohm 1/2W 1% 2010 SMD

RES 69.8Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201069K8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201069K8FKTF-ND
Chip Resistor - Surface Mount CRCW201069K8FKTF-ND
69.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201069K8FKTF CRCW201069K8FKTF-ND
Product Name RES 69.8K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers