Vishay Precision Group Chip Resistor - Surface Mount CRCW201068R1FKEF

Description
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-68.1ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1ACDKR-ND
Chip Resistor - Surface Mount 541-68.1ACDKR-ND
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1ACCT-ND
Chip Resistor - Surface Mount 541-68.1ACCT-ND
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1ACTR-ND
Chip Resistor - Surface Mount 541-68.1ACTR-ND
68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 68.1 Ohm 4W Resistor - 52-CRCW201068R1FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 68.1 Ohm 4W Resistor
52-CRCW201068R1FKEF
Automotive SMD 68.1 Ohm 4W Resistor 52-CRCW201068R1FKEF
SMD Resistor 68.1 Ohm 1% 3/4W 2010 Thick Film AEC-Q200 Product overview: CRCW201068R1FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201068R1FKEF can be used for catalog matching and distributor lookup.

SMD Resistor 68.1 Ohm 1% 3/4W 2010 Thick Film AEC-Q200 Product overview: CRCW201068R1FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68.1 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68.1 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201068R1FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201068R1FKEF
915980-CRCW201068R1FKEF
Chip Resistor - Surface Mount - CRCW201068R1FKEF 915980-CRCW201068R1FKEF
Manufacturer: Vishay Win Source Part Number: 915980-CRCW201068R1F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-68.1ACDKR, CRCW2010 100 68R1 1% E02 E3, 541-68.1ACCT, 541-68.1ACTR

Manufacturer: Vishay
Win Source Part Number: 915980-CRCW201068R1FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 68.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-68.1ACDKR, CRCW2010 100 68R1 1% E02 E3, 541-68.1ACCT, 541-68.1ACTR

Buy Now Datasheet
2010,68.1,1%,T/R,RoHS Compliant - CRCW201068R1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,68.1,1%,T/R,RoHS Compliant
CRCW201068R1FKEF
2010,68.1,1%,T/R,RoHS Compliant CRCW201068R1FKEF
2010,68.1,1%,T/R,RoH S Compliant

2010,68.1,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3886
Res, Thick Film, 68R1, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3886
RES, THICK FILM, 68R1, 1%, 0.75W, 2010, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.75W, 2010, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201068R1FKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201068R1FKEF
Resistors - Chip Resistor - Surface Mount CRCW201068R1FKEF
RES SMD 68.1 OHM 1% 3/4W 2010

RES SMD 68.1 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-68.1ACDKR-ND 52-CRCW201068R1FKEF 915980-CRCW201068R1FKEF CRCW201068R1FKEF 53K3886 CRCW201068R1FKEF
Product Name Chip Resistor - Surface Mount Automotive SMD 68.1 Ohm 4W Resistor Chip Resistor - Surface Mount - CRCW201068R1FKEF 2010,68.1,1%,T/R,RoHS Compliant Res, Thick Film, 68R1, 1%, 0.75W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details