Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201068R0FKEF

Description
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201068R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068R0FKEF-ND
Chip Resistor - Surface Mount CRCW201068R0FKEF-ND
68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 68.0 OHM 1/2W 1% 2010 SMD - CRCW201068R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/2W 1% 2010 SMD
CRCW201068R0FKEF
RES 68.0 OHM 1/2W 1% 2010 SMD CRCW201068R0FKEF
RES 68.0ohm 1/2W 1% 2010 SMD

RES 68.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 68R 1% E02 E3 Rohs Compliant Vishay - 47P4737 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 68R 1% E02 E3 Rohs Compliant Vishay
47P4737
Crcw2010 100 68R 1% E02 E3 Rohs Compliant Vishay 47P4737
CRCW2010 100 68R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 68R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201068R0FKEF-ND CRCW201068R0FKEF 47P4737
Product Name Chip Resistor - Surface Mount RES 68.0 OHM 1/2W 1% 2010 SMD Crcw2010 100 68R 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details