Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201068K1FKTF

Description
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201068K1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068K1FKTF-ND
Chip Resistor - Surface Mount CRCW201068K1FKTF-ND
68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201068K1FKTF - CRCW201068K1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201068K1FKTF
CRCW201068K1FKTF
CRCW201068K1FKTF CRCW201068K1FKTF
CRCW201068K1FKTF

CRCW201068K1FKTF

Supplier's Site
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay - 01H0511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay
01H0511
Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay 01H0511
RESISTOR, THICK FILM, 68.1KOHM, 500mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 68.1KOHM, 500mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201068K1FKTF-ND CRCW201068K1FKTF 01H0511
Product Name Chip Resistor - Surface Mount CRCW201068K1FKTF Resistor, Thick Film, 68.1Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details