Vishay Intertechnology, Inc. RES 68K OHM 1W 5% 2010 SMD CRCW201068K0JNEFHP

Description
RES 68Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 68Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 5% 2010 SMD - CRCW201068K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 5% 2010 SMD
CRCW201068K0JNEFHP
RES 68K OHM 1W 5% 2010 SMD CRCW201068K0JNEFHP
RES 68Kohm 1W 5% 2010 SMD

RES 68Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201068K0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201068K0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201068K0JNEFHP-ND
68 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201068K0JNEFHP CRCW201068K0JNEFHP-ND
Product Name RES 68K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers