Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010681RFKTF

Description
681 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010681RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010681RFKTF-ND
Chip Resistor - Surface Mount CRCW2010681RFKTF-ND
681 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 681ohms 1% - CRCW2010681RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 681ohms 1%
CRCW2010681RFKTF
Thick Film Resistors - SMD 3/4watt 681ohms 1% CRCW2010681RFKTF
Thick Film Resistors - SMD 3/4watt 681ohms 1%

Thick Film Resistors - SMD 3/4watt 681ohms 1%

Supplier's Site
Res, Thick Film, 681R, 1%, 0.75W, 2010; Resistance Vishay - 37C0289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.75W, 2010; Resistance Vishay
37C0289
Res, Thick Film, 681R, 1%, 0.75W, 2010; Resistance Vishay 37C0289
RES, THICK FILM, 681R, 1%, 0.75W, 2010; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 681R, 1%, 0.75W, 2010; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010681RFKTF-ND CRCW2010681RFKTF 37C0289
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 681ohms 1% Res, Thick Film, 681R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details