Vishay Intertechnology, Inc. RES SMD 681 OHM 1% 2010 .50W CRCW20106810FR02

Description
RES SMD 681ohm 1% 2010 .50W
Request a Quote
Description
RES SMD 681ohm 1% 2010 .50W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 681 OHM 1% 2010 .50W - CRCW20106810FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 681 OHM 1% 2010 .50W
CRCW20106810FR02
RES SMD 681 OHM 1% 2010 .50W CRCW20106810FR02
RES SMD 681ohm 1% 2010 .50W

RES SMD 681ohm 1% 2010 .50W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20106810FR02
Product Name RES SMD 681 OHM 1% 2010 .50W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details