Vishay Precision Group Chip Resistor - Surface Mount CRCW2010680RJNEF

Description
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-680WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680WTR-ND
Chip Resistor - Surface Mount 541-680WTR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680WDKR-ND
Chip Resistor - Surface Mount 541-680WDKR-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680WCT-ND
Chip Resistor - Surface Mount 541-680WCT-ND
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,680,5%,T/R,RoHS Compliant - CRCW2010680RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,680,5%,T/R,RoHS Compliant
CRCW2010680RJNEF
2010,680,5%,T/R,RoHS Compliant CRCW2010680RJNEF
2010,680,5%,T/R,RoHS Compliant

2010,680,5%,T/R,RoHS Compliant

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010680RJNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010680RJNEF
Resistors - Chip Resistor - Surface Mount CRCW2010680RJNEF
RES SMD 680 OHM 5% 3/4W 2010

RES SMD 680 OHM 5% 3/4W 2010

Supplier's Site
Res, Thick Film, 680R, 5%, 0.75W, 2010; Resistance Vishay - 59M7088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.75W, 2010; Resistance Vishay
59M7088
Res, Thick Film, 680R, 5%, 0.75W, 2010; Resistance Vishay 59M7088
RES, THICK FILM, 680R, 5%, 0.75W, 2010; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.75W, 2010; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-680WTR-ND CRCW2010680RJNEF CRCW2010680RJNEF 59M7088
Product Name Chip Resistor - Surface Mount 2010,680,5%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Res, Thick Film, 680R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details