Vishay Intertechnology, Inc. RES 680K OHM 1/2W 5% 2010 SMD CRCW2010680KJNEF

Description
RES 680Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 5% 2010 SMD - CRCW2010680KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 5% 2010 SMD
CRCW2010680KJNEF
RES 680K OHM 1/2W 5% 2010 SMD CRCW2010680KJNEF
RES 680Kohm 1/2W 5% 2010 SMD

RES 680Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KWTR-ND
Chip Resistor - Surface Mount 541-680KWTR-ND
680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KWCT-ND
Chip Resistor - Surface Mount 541-680KWCT-ND
680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KWDKR-ND
Chip Resistor - Surface Mount 541-680KWDKR-ND
680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 680K 5% E02 E3 Rohs Compliant Vishay - 47P4739 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 680K 5% E02 E3 Rohs Compliant Vishay
47P4739
Crcw2010 200 680K 5% E02 E3 Rohs Compliant Vishay 47P4739
CRCW2010 200 680K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 680K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010680KJNEF 541-680KWTR-ND 47P4739
Product Name RES 680K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 680K 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details