Vishay Intertechnology, Inc. RES 680K OHM 1/2W 1% 2010 SMD CRCW2010680KFKTF

Description
RES 680Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 1% 2010 SMD - CRCW2010680KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 1% 2010 SMD
CRCW2010680KFKTF
RES 680K OHM 1/2W 1% 2010 SMD CRCW2010680KFKTF
RES 680Kohm 1/2W 1% 2010 SMD

RES 680Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010680KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010680KFKTF-ND
Chip Resistor - Surface Mount CRCW2010680KFKTF-ND
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 680K 1% 100 R02 Rohs Compliant Vishay - 49P4347 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 680K 1% 100 R02 Rohs Compliant Vishay
49P4347
Crcw2010 680K 1% 100 R02 Rohs Compliant Vishay 49P4347
CRCW2010 680K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 680K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010680KFKTF CRCW2010680KFKTF-ND 49P4347
Product Name RES 680K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 680K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details