Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010680KFKEF

Description
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010680KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010680KFKEF-ND
Chip Resistor - Surface Mount CRCW2010680KFKEF-ND
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 680K OHM 1/2W 1% 2010 SMD - CRCW2010680KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 1% 2010 SMD
CRCW2010680KFKEF
RES 680K OHM 1/2W 1% 2010 SMD CRCW2010680KFKEF
RES 680Kohm 1/2W 1% 2010 SMD

RES 680Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 680K 1% E02 E3 Rohs Compliant Vishay - 47P4738 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 680K 1% E02 E3 Rohs Compliant Vishay
47P4738
Crcw2010 100 680K 1% E02 E3 Rohs Compliant Vishay 47P4738
CRCW2010 100 680K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 680K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010680KFKEF-ND CRCW2010680KFKEF 47P4738
Product Name Chip Resistor - Surface Mount RES 680K OHM 1/2W 1% 2010 SMD Crcw2010 100 680K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details