Vishay Precision Group Chip Resistor - Surface Mount CRCW201066R5FKEF

Description
66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201066R5FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201066R5FKEF-ND
Chip Resistor - Surface Mount CRCW201066R5FKEF-ND
66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW201066R5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW201066R5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW201066R5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 66R5, 1%, 0.75W, 2010; Resistance Vishay - 53K3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.75W, 2010; Resistance Vishay
53K3882
Res, Thick Film, 66R5, 1%, 0.75W, 2010; Resistance Vishay 53K3882
RES, THICK FILM, 66R5, 1%, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 66R5, 1%, 0.5W, 2010, Reel; Resistance Vishay - 42K3620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.5W, 2010, Reel; Resistance Vishay
42K3620
Res, Thick Film, 66R5, 1%, 0.5W, 2010, Reel; Resistance Vishay 42K3620
RES, THICK FILM, 66R5, 1%, 0.5W, 2010, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.5W, 2010, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201066R5FKEF-ND CRCW201066R5FKEF 53K3882 42K3620
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:66.5ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 66R5, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 66R5, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details