RES 665ohm 1W 1% 2010 SMD
665 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 665 OHM 1% 1W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW2010665RFKEFHP | CRCW2010665RFKEFHP-ND | CRCW2010665RFKEFHP |
| Product Name | RES 665 OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Resistance Range | 665 ohms | 665 ohms | 665 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |