Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010649RFKTF

Description
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010649RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010649RFKTF-ND
Chip Resistor - Surface Mount CRCW2010649RFKTF-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010649RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010649RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010649RFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 649 Ohm, 500Mw, 1%; Resistance Vishay - 01H0507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 649 Ohm, 500Mw, 1%; Resistance Vishay
01H0507
Resistor, Thick Film, 649 Ohm, 500Mw, 1%; Resistance Vishay 01H0507
RESISTOR, THICK FILM, 649 OHM, 500mW, 1%; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 649 OHM, 500mW, 1%; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010649RFKTF-ND CRCW2010649RFKTF 01H0507
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 649 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details