Vishay Precision Group RES 649 OHM 3/4W 1% 2010 SMD CRCW2010649RFKEF

Description
RES 649ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 649ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 3/4W 1% 2010 SMD - CRCW2010649RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3/4W 1% 2010 SMD
CRCW2010649RFKEF
RES 649 OHM 3/4W 1% 2010 SMD CRCW2010649RFKEF
RES 649ohm 3/4W 1% 2010 SMD

RES 649ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-649ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649ACDKR-ND
Chip Resistor - Surface Mount 541-649ACDKR-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649ACTR-ND
Chip Resistor - Surface Mount 541-649ACTR-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649ACCT-ND
Chip Resistor - Surface Mount 541-649ACCT-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 649R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3881
Res, Thick Film, 649R, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3881
RES, THICK FILM, 649R, 1%, 0.75W, 2010, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.75W, 2010, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649R, 1%, 0.75W, 2010; Resistance Vishay - 53K3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.75W, 2010; Resistance Vishay
53K3880
Res, Thick Film, 649R, 1%, 0.75W, 2010; Resistance Vishay 53K3880
RES, THICK FILM, 649R, 1%, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010649RFKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010649RFKEF
Chip Resistor - Surface Mount CRCW2010649RFKEF
RES SMD 649 OHM 1% 3/4W 2010

RES SMD 649 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2010649RFKEF 541-649ACDKR-ND 53K3881 53K3880 CRCW2010649RFKEF
Product Name RES 649 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 649R, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 649R, 1%, 0.75W, 2010; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details