Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201063K4FKTF

Description
63.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
63.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201063K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201063K4FKTF-ND
Chip Resistor - Surface Mount CRCW201063K4FKTF-ND
63.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 63.4K OHM 3/4W 1% 2010 SMD - CRCW201063K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 3/4W 1% 2010 SMD
CRCW201063K4FKTF
RES 63.4K OHM 3/4W 1% 2010 SMD CRCW201063K4FKTF
RES 63.4Kohm 3/4W 1% 2010 SMD

RES 63.4Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 63.4K 1% 100 R02 Rohs Compliant Vishay - 49P4340 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 63.4K 1% 100 R02 Rohs Compliant Vishay
49P4340
Crcw2010 63.4K 1% 100 R02 Rohs Compliant Vishay 49P4340
CRCW2010 63.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 63.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201063K4FKTF-ND CRCW201063K4FKTF 49P4340
Product Name Chip Resistor - Surface Mount RES 63.4K OHM 3/4W 1% 2010 SMD Crcw2010 63.4K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details