Thick Film Resistors - SMD 3/4watt 63.4Kohms 1%
63.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW201063K4FKEF | CRCW201063K4FKEF-ND |
| Product Name | Thick Film Resistors - SMD 3/4watt 63.4Kohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 |
| Resistance Range | 63400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |