Vishay Intertechnology, Inc. RES 634 OHM 1W 1% 2010 SMD CRCW2010634RFKEFHP

Description
RES 634ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 634ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1W 1% 2010 SMD - CRCW2010634RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% 2010 SMD
CRCW2010634RFKEFHP
RES 634 OHM 1W 1% 2010 SMD CRCW2010634RFKEFHP
RES 634ohm 1W 1% 2010 SMD

RES 634ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010634RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010634RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010634RFKEFHP-ND
634 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

634 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010634RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010634RFKEFHP
Chip Resistor - Surface Mount CRCW2010634RFKEFHP
RES SMD 634 OHM 1% 1W 2010

RES SMD 634 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010634RFKEFHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2010634RFKEFHP
Resistors - Chip Resistor - Surface Mount CRCW2010634RFKEFHP
RES SMD 634 OHM 1% 1W 2010

RES SMD 634 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2010634RFKEFHP CRCW2010634RFKEFHP-ND CRCW2010634RFKEFHP CRCW2010634RFKEFHP
Product Name RES 634 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details