Vishay Intertechnology, Inc. RES 62.0 OHM 3/4W 5% 2010 SMD CRCW201062R0JNTF

Description
RES 62.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 62.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 3/4W 5% 2010 SMD - CRCW201062R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 3/4W 5% 2010 SMD
CRCW201062R0JNTF
RES 62.0 OHM 3/4W 5% 2010 SMD CRCW201062R0JNTF
RES 62.0ohm 3/4W 5% 2010 SMD

RES 62.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201062R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201062R0JNTF-ND
Chip Resistor - Surface Mount CRCW201062R0JNTF-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 62 5% 200 R02 Rohs Compliant Vishay - 49P4338 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 62 5% 200 R02 Rohs Compliant Vishay
49P4338
Crcw2010 62 5% 200 R02 Rohs Compliant Vishay 49P4338
CRCW2010 62 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 62 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201062R0JNTF CRCW201062R0JNTF-ND 49P4338
Product Name RES 62.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 62 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details