Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW201062R0JNEF

Description
Win Source Part Number: 958875-CRCW201062R0J NEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-12ZYJ620U; RK73B2HTTE620J; ERJ-12ZYJ680U; ERJ-12ZYJ560U; RK73B2HTTE680J; RK73BW2HTTE560J; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0WTR,541-62.0 WDKR,541-62.0WCT,CRC W2010 200 62R 5% E02 E3 Base Product Number: CRCW2010
Request a Quote
Description
Win Source Part Number: 958875-CRCW201062R0J NEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-12ZYJ620U; RK73B2HTTE620J; ERJ-12ZYJ680U; ERJ-12ZYJ560U; RK73B2HTTE680J; RK73BW2HTTE560J; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0WTR,541-62.0 WDKR,541-62.0WCT,CRC W2010 200 62R 5% E02 E3 Base Product Number: CRCW2010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 958875-CRCW201062R0JNEF is a surface mount chip resistor with a resistance value of 62 ohms and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.75 watts and operates within a temperature range of -55°C to +155°C. It features a temperature coefficient of ±200 ppm/°C, ensuring stability under varying environmental conditions. The component is packaged in a 2010 case size (5.00mm x 2.50mm) and is available in tape and reel packaging, with a standard package quantity of 4,000. This resistor is designed for high reliability in automotive, industrial, and telecommunication applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 958875-CRCW201062R0JNEF is a surface mount chip resistor with a resistance value of 62 ohms and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a power rating of 0.75 watts and operates within a temperature range of -55°C to +155°C. It features a temperature coefficient of ±200 ppm/°C, ensuring stability under varying environmental conditions. The component is packaged in a 2010 case size (5.00mm x 2.50mm) and is available in tape and reel packaging, with a standard package quantity of 4,000. This resistor is designed for high reliability in automotive, industrial, and telecommunication applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958875-CRCW201062R0JNEF
Resistors - Chip Resistor - Surface Mount 958875-CRCW201062R0JNEF
Win Source Part Number: 958875-CRCW201062R0J NEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-12ZYJ620U; RK73B2HTTE620J; ERJ-12ZYJ680U; ERJ-12ZYJ560U; RK73B2HTTE680J; RK73BW2HTTE560J; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0WTR,541-62.0 WDKR,541-62.0WCT,CRC W2010 200 62R 5% E02 E3 Base Product Number: CRCW2010

Win Source Part Number: 958875-CRCW201062R0JNEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-12ZYJ620U; RK73B2HTTE620J; ERJ-12ZYJ680U; ERJ-12ZYJ560U; RK73B2HTTE680J; RK73BW2HTTE560J;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-62.0WTR,541-62.0WDKR,541-62.0WCT,CRCW2010 200 62R 5% E02 E3
Base Product Number: CRCW2010

Buy Now Datasheet
SMD 0.75W 62 Ohm 400V Resistor - 52-CRCW201062R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 62 Ohm 400V Resistor
52-CRCW201062R0JNEF
SMD 0.75W 62 Ohm 400V Resistor 52-CRCW201062R0JNEF
Thick Film Resistor, 0.75W, 62 Ohm, 5%, 400V, 2010 SMD Product overview: CRCW201062R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 62 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 62 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201062R0JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 0.75W, 62 Ohm, 5%, 400V, 2010 SMD Product overview: CRCW201062R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 62 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 62 Ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201062R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-62.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0WCT-ND
Chip Resistor - Surface Mount 541-62.0WCT-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0WDKR-ND
Chip Resistor - Surface Mount 541-62.0WDKR-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0WTR-ND
Chip Resistor - Surface Mount 541-62.0WTR-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,62,5%,T/R,RoHS Compliant - CRCW201062R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,62,5%,T/R,RoHS Compliant
CRCW201062R0JNEF
2010,62,5%,T/R,RoHS Compliant CRCW201062R0JNEF
2010,62,5%,T/R,RoHS Compliant

2010,62,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 62R, 5%, 0.75W, 2010; Resistance Vishay - 51P1003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 5%, 0.75W, 2010; Resistance Vishay
51P1003
Res, Thick Film, 62R, 5%, 0.75W, 2010; Resistance Vishay 51P1003
RES, THICK FILM, 62R, 5%, 0.75W, 2010; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 62R, 5%, 0.75W, 2010; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 62R, 2010; Resistance Vishay - 43C5817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 62R, 2010; Resistance Vishay
43C5817
Res, Aec-Q200, Thick Film, 62R, 2010; Resistance Vishay 43C5817
RES, AEC-Q200, THICK FILM, 62R, 2010; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 62R, 2010; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 958875-CRCW201062R0JNEF 52-CRCW201062R0JNEF 541-62.0WCT-ND CRCW201062R0JNEF 51P1003
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.75W 62 Ohm 400V Resistor Chip Resistor - Surface Mount 2010,62,5%,T/R,RoHS Compliant Res, Thick Film, 62R, 5%, 0.75W, 2010; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details