Vishay Intertechnology, Inc. RES 62.0 OHM 1W 1% 2010 SMD CRCW201062R0FKEFHP

Description
RES 62.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 62.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1W 1% 2010 SMD - CRCW201062R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1W 1% 2010 SMD
CRCW201062R0FKEFHP
RES 62.0 OHM 1W 1% 2010 SMD CRCW201062R0FKEFHP
RES 62.0ohm 1W 1% 2010 SMD

RES 62.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201062R0FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201062R0FKEFHPTR-ND
Chip Resistor - Surface Mount CRCW201062R0FKEFHPTR-ND
62 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201062R0FKEFHP CRCW201062R0FKEFHPTR-ND
Product Name RES 62.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details